Manufacturer: Intersil
Win Source Part Number: 105952-X1205V8IZ
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Alarm, Leap Year
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.8 V to 5.5 V
Current - Timekeeping (Max): 10μA to 20μA @ 2.7V to 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 100
IC RTC CLK/CALENDAR I2C 8TSSOP Product overview: X1205V8IZ from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-X1205V8IZ can be used for catalog matching and distributor lookup.
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP (0.173", 4.40mm Width)
IC RTC CLK/CALENDAR I2C 8-TSSOP
IC RTC CLK/CALENDAR I2C 8-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 105952-X1205V8IZ | 690-X1205V8IZ | X1205V8IZ | X1205V8IZ | X1205V8IZ |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - X1205V8IZ | Clock and Timing IC | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount; 8-TSSOP | Tube | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Supply Voltage | 1.8 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |