Renesas Electronics Corporation Clock/Timing - Clock/Timing - Real Time Clocks - X1205S8T1 X1205S8T1

Description
Manufacturer: Intersil Win Source Part Number: 052326-X1205S8T1 Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 1.8 V to 5.5 V Current - Timekeeping (Max): 10μA to 20μA @ 2.7V to 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 052326-X1205S8T1 Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 1.8 V to 5.5 V Current - Timekeeping (Max): 10μA to 20μA @ 2.7V to 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - X1205S8T1
052326-X1205S8T1
Clock/Timing - Clock/Timing - Real Time Clocks - X1205S8T1 052326-X1205S8T1
Manufacturer: Intersil Win Source Part Number: 052326-X1205S8T1 Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 1.8 V to 5.5 V Current - Timekeeping (Max): 10μA to 20μA @ 2.7V to 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 052326-X1205S8T1
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.8 V to 5.5 V
Current - Timekeeping (Max): 10μA to 20μA @ 2.7V to 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
690-X1205S8T1
Clock and Timing IC 690-X1205S8T1
IC RTC CLK/CALENDAR I2C 8SOIC Product overview: X1205S8T1 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-X1205S8T1 can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR I2C 8SOIC Product overview: X1205S8T1 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-X1205S8T1 can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Real Time Clocks - X1205S8T1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
X1205S8T1
Clock/Timing - Real Time Clocks X1205S8T1
IC RTC CLK/CALENDAR I2C 8-SOIC

IC RTC CLK/CALENDAR I2C 8-SOIC

Supplier's Site Datasheet
Real Time Clocks - X1205S8T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
X1205S8T1
Real Time Clocks X1205S8T1
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)

Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - X1205S8T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
X1205S8T1
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks X1205S8T1
IC RTC CLK/CALENDAR I2C 8-SOIC

IC RTC CLK/CALENDAR I2C 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 052326-X1205S8T1 690-X1205S8T1 X1205S8T1 X1205S8T1 X1205S8T1
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - X1205S8T1 Clock and Timing IC Clock/Timing - Real Time Clocks Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock
Package Type Surface Mount; 8-SOIC Tape & Reel (TR) Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 1.8 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data