Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209512-VPP1603EMG
Length: 14 mm
Thickness: 1 mm
Number of Pins: 100
Width: 14 mm
Categories: Custom Parts
Case / Package: TQFP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1209512-VPP1603EMG |
| Product Name | Custom Parts - Custom Parts (U - Z) - VPP1603EMG |