Renesas Electronics Corporation OEM Parts - OEM Parts (T - Z) - VLX2000ABG VLX2000ABG

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022764-VLX2000ABG Length: 10 mm Thickness: 1.4 mm Number of Pins: 144 Width: 10 mm Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022764-VLX2000ABG Length: 10 mm Thickness: 1.4 mm Number of Pins: 144 Width: 10 mm Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - VLX2000ABG - 1022764-VLX2000ABG - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - VLX2000ABG
1022764-VLX2000ABG
OEM Parts - OEM Parts (T - Z) - VLX2000ABG 1022764-VLX2000ABG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022764-VLX2000ABG Length: 10 mm Thickness: 1.4 mm Number of Pins: 144 Width: 10 mm Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022764-VLX2000ABG
Length: 10 mm
Thickness: 1.4 mm
Number of Pins: 144
Width: 10 mm
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1022764-VLX2000ABG
Product Name OEM Parts - OEM Parts (T - Z) - VLX2000ABG
Unlock Full Specs
to access all available technical data