The VHD2400BHG is a MotionSMART™ video processor designed for high-frame-rate display applications, supporting 240Hz output from a 60Hz input. It is packaged in a 479-pin FCBGA with a 27.0 mm × 27.0 mm footprint and 2.23 mm thickness, featuring a 1.0 mm pitch. The device operates at 1.0 V and is rated for standard commercial temperature ranges. The package is lead-free, constructed with SnAgCu solder, and complies with RoHS standards. Moisture sensitivity level is 3, with a floor life of 168 hours at <30°C/60% RH. The reflow profile is rated to 260°C. Status is active.
IC VIDEO PROCESSOR 479TEPBGA / Video Processor IC 479-TEPBGA (27x27) Package Product overview: VHD2400BHG from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-VHD2400BHG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 750-VHD2400BHG |
| Product Name | Power Management IC |
| Package Type | Other; Tray |