Renesas Electronics Corporation Application Specific Clock/Timing VF2510BGLFT

Description
Memory, SDRAM DIMM Clock Buffer/Driver, Multiplexer IC 200MHz 1 Output 24-TSSOP
Request a Quote Datasheet
Description
Memory, SDRAM DIMM Clock Buffer/Driver, Multiplexer IC 200MHz 1 Output 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - VF2510BGLFT-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
VF2510BGLFT-ND
Application Specific Clock/Timing VF2510BGLFT-ND
Memory, SDRAM DIMM Clock Buffer/Driver, Multiplexer IC 200MHz 1 Output 24-TSSOP

Memory, SDRAM DIMM Clock Buffer/Driver, Multiplexer IC 200MHz 1 Output 24-TSSOP

Buy Now Datasheet
Clock/Timing - Application Specific - VF2510BGLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
VF2510BGLFT
Clock/Timing - Application Specific VF2510BGLFT
IC PLL CLK DRIVER 3.3V 24-TSSOP

IC PLL CLK DRIVER 3.3V 24-TSSOP

Supplier's Site Datasheet
Application Specific Clock/Timing - VF2510BGLFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
VF2510BGLFT
Application Specific Clock/Timing VF2510BGLFT
Memory, SDRAM DIMM Clock Buffer/Driver, Multiplexer IC 200MHz 1 Output 24-TSSOP

Memory, SDRAM DIMM Clock Buffer/Driver, Multiplexer IC 200MHz 1 Output 24-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number VF2510BGLFT-ND VF2510BGLFT VF2510BGLFT
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Driver Clock Generator Clock Driver
Bus Interface Clock Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 2.97 to 3.63 volts 2.97 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDC509 3.3V Phase Lock Loop Clock Driver - CDC509PWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
Clock Buffers, Drivers - 1473-SIT92216AI-NDKR-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution); Clock Driver
Bus Interface LVCMOS
Package Type Surface Mount; 32-WFQFN Exposed Pad
View Details
Real Time Clocks - 1905155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4208BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2000 MHz
View Details