The ICSVF2510BGLF is a high-performance clock driver designed for synchronous SDRAM applications. It operates at a supply voltage of 3.3V and utilizes phase-locked loop (PLL) technology to ensure low skew and low jitter in clock signal distribution. The device can drive up to ten clock loads, providing buffered clock outputs that maintain a 50% duty cycle, independent of the input clock signal's duty cycle. This clock driver features an integrated loop filter, eliminating the need for external RC components, which reduces board space and overall system cost. The output enable (OE) inputs allow for control over the clock outputs, enabling them to be disabled to a logic low state when not in use. The ICSVF2510BGLF is packaged in a 24-pin TSSOP format, making it suitable for compact designs. It meets or exceeds the PC133 registered DIMM specifications and supports an operating frequency range of 20MHz to 200MHz.
IC PLL CLK DRIVER 3.3V 24-TSSOP Product overview: VF2510BGLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-VF2510BGLF can be used for catalog matching and distributor lookup.
Memory, SDRAM DIMM Clock Buffer/Driver, Multiplexer IC 200MHz 1 Output 24-TSSOP
IC PLL CLK DRIVER 3.3V 24-TSSOP
Memory, SDRAM DIMM Clock Buffer/Driver, Multiplexer IC 200MHz 1 Output 24-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-VF2510BGLF | VF2510BGLF-ND | VF2510BGLF | VF2510BGLF |
| Product Name | 3.3V TSSOP Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Tube | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) |
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts | 2.97 to 3.63 volts | |
| Frequency | 200 MHz | 200 MHz | 200 MHz | 200 MHz |