Renesas Electronics Corporation RF/IF and RFID - RF Switches UPG2417T6M-E2-A

Description
Win Source Part Number: 1009513-UPG2417T6M-E 2-A Category: RF/IF and RFID>RF Switches Package: Bulk Standard Package: 3,000 Impedance: 50Ohm Circuit: SP6T Topology: Reflective RF Type: NFC, FeliCa Package / Case: 12-XFQFN Exposed Pad Supplier Device Package: 12-TSQFN (2x2) Temperature Range - Operating: -45°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSUPG2417T6M-E2- A,2156-UPG2417T6M-E2 -A-RETR Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1009513-UPG2417T6M-E 2-A Category: RF/IF and RFID>RF Switches Package: Bulk Standard Package: 3,000 Impedance: 50Ohm Circuit: SP6T Topology: Reflective RF Type: NFC, FeliCa Package / Case: 12-XFQFN Exposed Pad Supplier Device Package: 12-TSQFN (2x2) Temperature Range - Operating: -45°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSUPG2417T6M-E2- A,2156-UPG2417T6M-E2 -A-RETR Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 1009513-UPG2417T6M-E2-A - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1009513-UPG2417T6M-E2-A
RF/IF and RFID - RF Switches 1009513-UPG2417T6M-E2-A
Win Source Part Number: 1009513-UPG2417T6M-E 2-A Category: RF/IF and RFID>RF Switches Package: Bulk Standard Package: 3,000 Impedance: 50Ohm Circuit: SP6T Topology: Reflective RF Type: NFC, FeliCa Package / Case: 12-XFQFN Exposed Pad Supplier Device Package: 12-TSQFN (2x2) Temperature Range - Operating: -45°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSUPG2417T6M-E2- A,2156-UPG2417T6M-E2 -A-RETR Product Status: Obsolete

Win Source Part Number: 1009513-UPG2417T6M-E2-A
Category: RF/IF and RFID>RF Switches
Package: Bulk
Standard Package: 3,000
Impedance: 50Ohm
Circuit: SP6T
Topology: Reflective
RF Type: NFC, FeliCa
Package / Case: 12-XFQFN Exposed Pad
Supplier Device Package: 12-TSQFN (2x2)
Temperature Range - Operating: -45°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: RENRNSUPG2417T6M-E2-A,2156-UPG2417T6M-E2-A-RETR
Product Status: Obsolete

Buy Now
RF and Wireless - RF Switches - UPG2417T6M-E2-A - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
UPG2417T6M-E2-A
RF and Wireless - RF Switches UPG2417T6M-E2-A
IC RF SW SP6T 13.56MHZ 12TSQFN

IC RF SW SP6T 13.56MHZ 12TSQFN

Supplier's Site
RF Switches - UPG2417T6M-E2-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2417T6M-E2-A
RF Switches UPG2417T6M-E2-A
RF Switch IC NFC, FeliCa SP6T 13.56 MHz 50Ohm 12-TSQFN (2x2)

RF Switch IC NFC, FeliCa SP6T 13.56 MHz 50Ohm 12-TSQFN (2x2)

Buy Now

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1009513-UPG2417T6M-E2-A UPG2417T6M-E2-A UPG2417T6M-E2-A
Product Name RF/IF and RFID - RF Switches RF and Wireless - RF Switches RF Switches
Impedance 50 ohms 50 ohms; 50Ohm
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-RFSW1012TR7CT-ND - DigiKey
Specs
Package Type Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Type Single Pole Double Throw
View Details
GaAs SP4T Absorptive Switch 20 MHz–2.5 GHz - SKY13296-340LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 20 to 2500 MHz
Isolation 26 to 40 dB
View Details
3 suppliers
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRB+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
RF Coaxial Switches - NMS2SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT
View Details