Renesas Electronics Corporation RF Switches UPG2415TK-E2-A

Description
RF Switch IC WLAN SPDT 6 GHz 50Ohm 6-Minimold
Datasheet
Description
RF Switch IC WLAN SPDT 6 GHz 50Ohm 6-Minimold
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2415TK-E2-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2415TK-E2-A
RF Switches UPG2415TK-E2-A
RF Switch IC WLAN SPDT 6 GHz 50Ohm 6-Minimold

RF Switch IC WLAN SPDT 6 GHz 50Ohm 6-Minimold

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2415TK-E2-A
Product Name RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 500 to 6000 MHz
Insertion Loss 0.6500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
DC - 20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC - CMD203C4 - Qorvo
Specs
Package Type Ceramic QFN
Frequency Range ? to 20000 MHz
Insertion Loss 2.4 dB
View Details
2 suppliers
0.1 to 3.8 GHz SP4T High-Power Antenna Tuning Switch - SKY19257-684LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 10L
Frequency Range 100 to 3800 MHz
Type Single Pole Four Throw; SP4T
View Details
2 suppliers
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details