Renesas Electronics Corporation RF Switches - UPG2158T5K-E2-A UPG2158T5K-E2-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 094267-UPG2158T5K-E2 -A Family Name: uPG2158 Alternative Parts (Cross-Reference): UPG2158T5K-A; uPG2158T5K-E2; UPG2158T5K; Introduction Date: December 14, 2005 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 094267-UPG2158T5K-E2 -A Family Name: uPG2158 Alternative Parts (Cross-Reference): UPG2158T5K-A; uPG2158T5K-E2; UPG2158T5K; Introduction Date: December 14, 2005 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2158T5K-E2-A - 094267-UPG2158T5K-E2-A - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - UPG2158T5K-E2-A
094267-UPG2158T5K-E2-A
RF Switches - UPG2158T5K-E2-A 094267-UPG2158T5K-E2-A
Manufacturer: Renesas Electronics America Win Source Part Number: 094267-UPG2158T5K-E2 -A Family Name: uPG2158 Alternative Parts (Cross-Reference): UPG2158T5K-A; uPG2158T5K-E2; UPG2158T5K; Introduction Date: December 14, 2005 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 094267-UPG2158T5K-E2-A
Family Name: uPG2158
Alternative Parts (Cross-Reference): UPG2158T5K-A; uPG2158T5K-E2; UPG2158T5K;
Introduction Date: December 14, 2005
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 094267-UPG2158T5K-E2-A
Product Name RF Switches - UPG2158T5K-E2-A
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-156 ZXC-156XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details