RENESAS ELECTRONICS CORPORATION
UPD79F7024MC-CAA-AX -- MICROCONTROLLERS
Renesas Electronics Corporation
Microcontrollers
UPD79F7024MC-CAA-AX
Description
IC MCU 16BIT FLASH SMD
-
ODG (Origin Data Global)
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC MCU 16BIT FLASH SMD
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
UPD79F7024MC-CAA-AX |
UPD79F7024MC-CAA-AX |
|
Product Name
|
Microcontrollers |
Integrated Circuits (ICs) - Embedded - Microcontrollers |
|
Data Bus
|
8 Bit
|
8 Bit
|
|
Clock Speed
|
10 MHz
|
10 MHz
|
|
RAM
|
0.7680 KB
|
768 KB
|
|
ROM Type
|
Flash; FLASH
|
Flash; FLASH
|
|
Supply Voltage
|
2.7 to 5.5 volts
|
5.5 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32 Bit; 32bit
ROM
256 KB
Package Type
QFP; Other; LQFP
View Details
Data Bus
32 Bit
Operating Temperature
-40 C (-40 F)
View Details
2 suppliers
Supply Voltage
1.2 to 3.3 volts
Serial Interface
I2S, SPI, UART
Package Type
Other; Reel package
View Details