Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103329-UPD78P4038GC
Mounting: SMD (SMT)
Memory Type: EPROM
Memory Size: 128 kB
Interface: UART
RAM Size: 4.3 kB
Number of Pins: 80
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 16 MHz
Alternative Parts (Cross-Reference): UPD78F4225GC-8BT-A; M30620FCNFP#U3; DF2134BFA20V; MC9S12C32VFUE16; CR16MCS9VJE9UPD78P40
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 16 b
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of Programmable I/O: 56
Number of Timers/Counters: 4
MCU 16-bit 78K CISC 128KB EPROM 3.3V/5V 80-Pin PQFP Product overview: UPD78P4038GC-8BT-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78P4038GC-8BT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1103329-UPD78P4038GC-8BT-A | 685-UPD78P4038GC-8BT-A |
| Product Name | Embedded - Embedded - Microcontrollers - UPD78P4038GC-8BT-A | 16-bit 128KB 3.3V 5V Embedded Microcontroller MCU |
| Data Bus | 16 Bit | 16 Bit |
| Number | 4 | |
| RAM | 0.0043 KB | 4.3 KB |
| Serial Interface | UART; UART | UART |