Renesas Electronics Corporation 8-bit 8BIT 4KB 10MHz Embedded Microcontroller MCU UPD78F9512GR-JJG-A

Description
Microcontroller, 8-Bit, FLASH, UPD78K0 CPU, 10MHz, CMOS, PDSO16
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, FLASH, UPD78K0 CPU, 10MHz, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - UPD78F9512GR-JJG-A - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, UPD78K0 CPU, 10MHz, CMOS, PDSO16

Microcontroller, 8-Bit, FLASH, UPD78K0 CPU, 10MHz, CMOS, PDSO16

Supplier's Site Datasheet
8-bit 8BIT 4KB 10MHz Embedded Microcontroller MCU - 685-UPD78F9512GR-JJG-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB 10MHz Embedded Microcontroller MCU
685-UPD78F9512GR-JJG-A
8-bit 8BIT 4KB 10MHz Embedded Microcontroller MCU 685-UPD78F9512GR-JJG-A
IC MCU 8BIT 4KB FLASH / 78K0S series Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) FLASH Product overview: UPD78F9512GR-JJG-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB, 10MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, 10MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9512GR-JJG -A can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH / 78K0S series Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) FLASH Product overview: UPD78F9512GR-JJG-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB, 10MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, 10MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9512GR-JJG-A can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1192069-UPD78F9512GR-JJG-A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1192069-UPD78F9512GR-JJG-A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1192069-UPD78F9512GR-JJG-A
Win Source Part Number: 1192069-UPD78F9512GR -JJG-A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: 78K0S/Kx1+ Core Processor: 78K0S Speed: 10MHz Package: Tray Standard Package: 400 Mounting: SMD (SMT) Core Size: 8-Bit Peripherals: LVD, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Oscillator Type: Internal Package / Case: 16-SSOP (0.173", 4.40mm Width) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSUPD78F9512GR-J JG-A,2156-UPD78F9512 GR-JJG-A-RE Product Status: Obsolete

Win Source Part Number: 1192069-UPD78F9512GR-JJG-A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 78K0S/Kx1+
Core Processor: 78K0S
Speed: 10MHz
Package: Tray
Standard Package: 400
Mounting: SMD (SMT)
Core Size: 8-Bit
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Oscillator Type: Internal
Package / Case: 16-SSOP (0.173", 4.40mm Width)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: RENRNSUPD78F9512GR-JJG-A,2156-UPD78F9512GR-JJG-A-RE
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - UPD78F9512GR-JJG-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F9512GR-JJG-A
Microcontrollers UPD78F9512GR-JJG-A
78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) FLASH

78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number UPD78F9512GR-JJG-A 685-UPD78F9512GR-JJG-A 1192069-UPD78F9512GR-JJG-A UPD78F9512GR-JJG-A
Product Name 8-bit 8BIT 4KB 10MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete Removed; Obsolete
ROM Type Flash Flash; FLASH
Package Type SOP; SSOP; Other; SSOP16 Other; Tray SSOP SOP; SSOP; Other; 16-SSOP (0.173\", 4.40mm Width)
RAM 0.1280 KB 4 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Embedded Microcontroller MCU - 879-BCM20733A3KML1GT - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, I2S, SPI, UART
Package Type Other; Reel - TR
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
16-bit 4MHz Embedded Microcontroller MCU - 685-A8097BH - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
Supply Voltage 4.5 to ? volts
View Details
2 suppliers