Renesas Electronics Corporation Microcontrollers UPD78F9502MA-CAC-A

Description
78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) FLASH
Request a Quote Datasheet
Description
78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - UPD78F9502MA-CAC-A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
UPD78F9502MA-CAC-A-ND
Microcontrollers UPD78F9502MA-CAC-A-ND
78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) FLASH

78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - UPD78F9502MA-CAC-A - 902251-UPD78F9502MA-CAC-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F9502MA-CAC-A
902251-UPD78F9502MA-CAC-A
Embedded - Embedded - Microcontrollers - UPD78F9502MA-CAC-A 902251-UPD78F9502MA-CAC-A
Manufacturer: Renesas Electronics America Win Source Part Number: 902251-UPD78F9502MA- CAC-A Series: 78K0S/Kx1+ Operating Temperature Range: -40°C ~ 85°C (TA) Features: 78K0S series Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) FLASH Core Processor: 78K0S Speed: 10MHz Package: 10-LSSOP (0.225", 5.72mm Width) Package: Tray Mounting: Surface Mount Core Size: 8-Bit Peripherals: LVD, POR, PWM, WDT Number of I/O: 7 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 2V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 902251-UPD78F9502MA-CAC-A
Series: 78K0S/Kx1+
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 78K0S series Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) FLASH
Core Processor: 78K0S
Speed: 10MHz
Package: 10-LSSOP (0.225", 5.72mm Width)
Package: Tray
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 7
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-UPD78F9502MA-CAC-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-UPD78F9502MA-CAC-A
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-UPD78F9502MA-CAC-A
IC MCU 8BIT 4KB FLASH 10SSOP Product overview: UPD78F9502MA-CAC-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9502MA-CAC -A can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 10SSOP Product overview: UPD78F9502MA-CAC-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9502MA-CAC-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - UPD78F9502MA-CAC-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F9502MA-CAC-A
Microcontrollers UPD78F9502MA-CAC-A
78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) FLASH

78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - UPD78F9502MA-CAC-A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD78F9502MA-CAC-A
Embedded - Microcontrollers UPD78F9502MA-CAC-A
IC MCU 8BIT 4KB FLASH 10SSOP

IC MCU 8BIT 4KB FLASH 10SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD78F9502MA-CAC-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD78F9502MA-CAC-A
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD78F9502MA-CAC-A
IC MCU 8BIT 4KB FLASH 10SSOP

IC MCU 8BIT 4KB FLASH 10SSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number UPD78F9502MA-CAC-A-ND 902251-UPD78F9502MA-CAC-A 685-UPD78F9502MA-CAC-A UPD78F9502MA-CAC-A UPD78F9502MA-CAC-A UPD78F9502MA-CAC-A
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - UPD78F9502MA-CAC-A 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz
RAM 0.1280 KB 4 KB 0.1280 KB 0.1280 KB 128 KB
ROM 4 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 769-CP3CN37VVAWQX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Pin Count 144
View Details
6 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - A2C0005302900 A - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers