IC MCU 8BIT 1KB FLASH 10SSOP Product overview: UPD78F9500MA-CAC-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9500MA-CAC
78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) FLASH
Manufacturer: Renesas Electronics America
Win Source Part Number: 1278019-UPD78F9500MA
Series: 78K0S/Kx1+
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 78K0S
Speed: 10MHz
Package: 10-LSSOP (0.225", 5.72mm Width)
Core Size: 8-Bit
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 7
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: uPD78F9500
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.renesas.com
Alternative Parts (Cross-Reference): uPD78F9500MA-CAC;
Introduction Date: February 17, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 490
IC MCU 8BIT 1KB FLASH 10SSOP
78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) FLASH
IC MCU 8BIT 1KB FLASH 10SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD78F9500MA-CAC-A | UPD78F9500MA-CAC-A-ND | 1278019-UPD78F9500MA-CAC-A | UPD78F9500MA-CAC-A | UPD78F9500MA-CAC-A | UPD78F9500MA-CAC-A |
| Product Name | 8-bit 8BIT 1KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - UPD78F9500MA-CAC-A | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| RAM | 0.1280 KB | 0.1280 KB | 1 KB | 0.1280 KB | 128 KB | |
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tray | Other; "10-LSSOP (0.225"", 5.72mm Width)" | SSOP | SOP; SSOP; Other; 10-LSSOP (0.225\", 5.72mm Width) | SOP; Other; 10-LSSOP (0.225\", 5.72mm Width) | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |