Renesas Electronics Corporation Embedded Microcontroller MCU UPD78F9456GK-9ET-A

Description
IC MCU Product overview: UPD78F9456GK-9ET-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9456GK-9ET -A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU Product overview: UPD78F9456GK-9ET-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9456GK-9ET -A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Embedded Microcontroller MCU
685-UPD78F9456GK-9ET-A
Embedded Microcontroller MCU 685-UPD78F9456GK-9ET-A
IC MCU Product overview: UPD78F9456GK-9ET-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9456GK-9ET -A can be used for catalog matching and distributor lookup.

IC MCU Product overview: UPD78F9456GK-9ET-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9456GK-9ET-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - UPD78F9456GK-9ET-A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
UPD78F9456GK-9ET-A-ND
Microcontrollers UPD78F9456GK-9ET-A-ND
- Microcontroller IC

- Microcontroller IC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - UPD78F9456GK-9ET-A - 902249-UPD78F9456GK-9ET-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F9456GK-9ET-A
902249-UPD78F9456GK-9ET-A
Embedded - Embedded - Microcontrollers - UPD78F9456GK-9ET-A 902249-UPD78F9456GK-9ET-A
Manufacturer: Renesas Electronics America Win Source Part Number: 902249-UPD78F9456GK- 9ET-A Features: series Microcontroller IC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 902249-UPD78F9456GK-9ET-A
Features: series Microcontroller IC
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now
Embedded - Microcontrollers - UPD78F9456GK-9ET-A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD78F9456GK-9ET-A
Embedded - Microcontrollers UPD78F9456GK-9ET-A
IC MCU

IC MCU

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD78F9456GK-9ET-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD78F9456GK-9ET-A
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD78F9456GK-9ET-A
IC MCU

IC MCU

Supplier's Site
Microcontrollers - UPD78F9456GK-9ET-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F9456GK-9ET-A
Microcontrollers UPD78F9456GK-9ET-A
- Microcontroller IC

- Microcontroller IC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-UPD78F9456GK-9ET-A UPD78F9456GK-9ET-A-ND 902249-UPD78F9456GK-9ET-A UPD78F9456GK-9ET-A UPD78F9456GK-9ET-A UPD78F9456GK-9ET-A
Product Name Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - UPD78F9456GK-9ET-A Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAC740Q3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC848BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C164CL8RMCAKXQMA9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers