Renesas Electronics Corporation 8-bit 8BIT 32KB Embedded Microcontroller MCU UPD78F9418AGK-9EU

Description
IC MCU 8BIT 32KB FLASH 80TQFP Product overview: UPD78F9418AGK-9EU from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9418AGK-9E U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 32KB FLASH 80TQFP Product overview: UPD78F9418AGK-9EU from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9418AGK-9E U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-UPD78F9418AGK-9EU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-UPD78F9418AGK-9EU
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-UPD78F9418AGK-9EU
IC MCU 8BIT 32KB FLASH 80TQFP Product overview: UPD78F9418AGK-9EU from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9418AGK-9E U can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 80TQFP Product overview: UPD78F9418AGK-9EU from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9418AGK-9EU can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - UPD78F9418AGK-9EU - 053028-UPD78F9418AGK-9EU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F9418AGK-9EU
053028-UPD78F9418AGK-9EU
Embedded - Embedded - Microcontrollers - UPD78F9418AGK-9EU 053028-UPD78F9418AGK-9EU
Manufacturer: Renesas Electronics America Win Source Part Number: 053028-UPD78F9418AGK -9EU Packaging: Tray Core Processor: 78K0S Number of I/O: 36 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 7x10b Oscillator Type: External Family Name: UPD78F9418 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-TQFP (12x12) Speed(Frequency): 5MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): UPSD3254BV-24U6; uPSD3234A-40U6T; uPSD3233B-40U6T; Introduction Date: January 19, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 053028-UPD78F9418AGK-9EU
Packaging: Tray
Core Processor: 78K0S
Number of I/O: 36
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 7x10b
Oscillator Type: External
Family Name: UPD78F9418
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-TQFP (12x12)
Speed(Frequency): 5MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): UPSD3254BV-24U6; uPSD3234A-40U6T; uPSD3233B-40U6T;
Introduction Date: January 19, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-UPD78F9418AGK-9EU 053028-UPD78F9418AGK-9EU
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPD78F9418AGK-9EU
Data Bus 8 Bit 8 Bit
RAM 0.5120 KB 32 KB
Package Type Other; Tray QFP; TQFP; Other; 80-TQFP (12x12)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101BEMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Application Specific Microcontrollers - CP3BT31VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details