IC MCU 8BIT 32KB FLASH 80LQFP Product overview: UPD78F9418AGC-8BT-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9418AGC-8B
Manufacturer: Renesas Electronics America
Win Source Part Number: 798898-UPD78F9418AGC
Series: 78K/UPD7894xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 78K0S
Speed: 5MHz
Package: 80-LQFP
Core Size: 8-Bit
Connectivity: 3-Wire SIO, UART/USART
Peripherals: LCD, WDT
Number of I/O: 36
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 7x10b
Oscillator Type: External
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: UPD78F9418A
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): ST72F321M7T1/XXX; STM8AF62AATAX; AT89C5132-ROTUL; AT89C5132-ROTIL;
Introduction Date: January 19, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 90
78K0S 78K/UPD7894xx Microcontroller IC 8-Bit 5MHz 32KB (32K x 8) FLASH
IC MCU 8BIT 32KB FLASH 80LQFP
IC MCU 8BIT 32KB FLASH 80LQFP
IC MCU 8BIT 32KB FLASH 80LQFP
78K0S 78K/UPD7894xx Microcontroller IC 8-Bit 5MHz 32KB (32K x 8) FLASH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD78F9418AGC-8BT-A | 798898-UPD78F9418AGC-8BT-A | UPD78F9418AGC-8BT-A-ND | UPD78F9418AGC-8BT-A | UPD78F9418AGC-8BT-A | UPD78F9418AGC-8BT-A | UPD78F9418AGC-8BT-A |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - UPD78F9418AGC-8BT-A | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| RAM | 0.5120 KB | 32 KB | 0.5120 KB | 512 KB | 0.5120 KB | 0.5120 KB | |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | 1.8 to 5.5 volts | ||
| Package Type | Other; Tray | LFQP; Other; 80-LQFP | Other; 80-LQFP | QFP; Other; 80-LQFP | QFP; Other; 80-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |