Renesas Electronics Corporation Integrated Circuits(ICs) UPD78F9306GK-9ET-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 406058-UPD78F9306GK- 9ET-A Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: UPD78F9306 Alternative Parts (Cross-Reference): MB89538APFV; MB89538ACPFV-E1; MB89537ACPFM; MB89537HPVF; Introduction Date: February 26, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 406058-UPD78F9306GK- 9ET-A Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: UPD78F9306 Alternative Parts (Cross-Reference): MB89538APFV; MB89538ACPFV-E1; MB89537ACPFM; MB89537HPVF; Introduction Date: February 26, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 406058-UPD78F9306GK-9ET-A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
406058-UPD78F9306GK-9ET-A
Integrated Circuits(ICs) 406058-UPD78F9306GK-9ET-A
Manufacturer: Renesas Electronics America Win Source Part Number: 406058-UPD78F9306GK- 9ET-A Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: UPD78F9306 Alternative Parts (Cross-Reference): MB89538APFV; MB89538ACPFV-E1; MB89537ACPFM; MB89537HPVF; Introduction Date: February 26, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 406058-UPD78F9306GK-9ET-A
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Family Name: UPD78F9306
Alternative Parts (Cross-Reference): MB89538APFV; MB89538ACPFV-E1; MB89537ACPFM; MB89537HPVF;
Introduction Date: February 26, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU - 685-UPD78F9306GK-9ET-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU
685-UPD78F9306GK-9ET-A
8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU 685-UPD78F9306GK-9ET-A
MCU 8-bit 78K0 CISC 16KB Flash 2.5V/3.3V/5V 64-Pin TQFP Product overview: UPD78F9306GK-9ET-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9306GK-9ET -A can be used for catalog matching and distributor lookup.

MCU 8-bit 78K0 CISC 16KB Flash 2.5V/3.3V/5V 64-Pin TQFP Product overview: UPD78F9306GK-9ET-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9306GK-9ET-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 406058-UPD78F9306GK-9ET-A 685-UPD78F9306GK-9ET-A
Product Name Integrated Circuits(ICs) 8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

BGA Embedded Microcontroller MCU - 685-CD3215B03ZQZR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C161PIL25MCAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
5 suppliers