Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - UPD78F9234MC-5A4-A UPD78F9234MC-5A4-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1116643-UPD78F9234MC -5A4-A Packaging: Tray Core Processor: 78K0S Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 30-LSSOP (0.240", 6.10mm Width) Speed(Frequency): 10MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): UPD78F9234MC(T)-5A4- A; uPD78F9234MC(T)-5A4; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 210
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1116643-UPD78F9234MC -5A4-A Packaging: Tray Core Processor: 78K0S Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 30-LSSOP (0.240", 6.10mm Width) Speed(Frequency): 10MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): UPD78F9234MC(T)-5A4- A; uPD78F9234MC(T)-5A4; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD78F9234MC-5A4-A - 1116643-UPD78F9234MC-5A4-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F9234MC-5A4-A
1116643-UPD78F9234MC-5A4-A
Embedded - Embedded - Microcontrollers - UPD78F9234MC-5A4-A 1116643-UPD78F9234MC-5A4-A
Manufacturer: Renesas Electronics America Win Source Part Number: 1116643-UPD78F9234MC -5A4-A Packaging: Tray Core Processor: 78K0S Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 30-LSSOP (0.240", 6.10mm Width) Speed(Frequency): 10MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): UPD78F9234MC(T)-5A4- A; uPD78F9234MC(T)-5A4; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 210

Manufacturer: Renesas Electronics America
Win Source Part Number: 1116643-UPD78F9234MC-5A4-A
Packaging: Tray
Core Processor: 78K0S
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 30-LSSOP (0.240", 6.10mm Width)
Speed(Frequency): 10MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): UPD78F9234MC(T)-5A4-A; uPD78F9234MC(T)-5A4;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 210

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-UPD78F9234MC-5A4-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-UPD78F9234MC-5A4-A
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-UPD78F9234MC-5A4-A
IC MCU 8BIT 8KB FLASH 30SSOP Product overview: UPD78F9234MC-5A4-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9234MC-5A4 -A can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 30SSOP Product overview: UPD78F9234MC-5A4-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9234MC-5A4-A can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - UPD78F9234MC-5A4-A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD78F9234MC-5A4-A
Embedded - Microcontrollers UPD78F9234MC-5A4-A
IC MCU 8BIT 8KB FLASH 30SSOP

IC MCU 8BIT 8KB FLASH 30SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD78F9234MC-5A4-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD78F9234MC-5A4-A
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD78F9234MC-5A4-A
IC MCU 8BIT 8KB FLASH 30SSOP

IC MCU 8BIT 8KB FLASH 30SSOP

Supplier's Site
Microcontrollers - UPD78F9234MC-5A4-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F9234MC-5A4-A
Microcontrollers UPD78F9234MC-5A4-A
78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 8KB (8K x 8) FLASH

78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 8KB (8K x 8) FLASH

Buy Now
Microcontrollers - UPD78F9234MC-5A4-A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
UPD78F9234MC-5A4-A
Microcontrollers UPD78F9234MC-5A4-A
IC MCU 8BIT 8KB FLASH 30SSOP

IC MCU 8BIT 8KB FLASH 30SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1116643-UPD78F9234MC-5A4-A 685-UPD78F9234MC-5A4-A UPD78F9234MC-5A4-A UPD78F9234MC-5A4-A UPD78F9234MC-5A4-A UPD78F9234MC-5A4-A
Product Name Embedded - Embedded - Microcontrollers - UPD78F9234MC-5A4-A 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Removed; Obsolete Removed; Obsolete
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz
RAM 8 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
ROM Type Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2650F128RGZR - 1159460-CC2650F128RGZR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 8501001YA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details