Renesas Electronics Corporation Integrated Circuits(ICs) UPD78F9234CS-CAA-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 213768-UPD78F9234CS- CAA-A Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 78K0S/Kx1+ Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 78K0S Speed: 10MHz Package: 30-DIP (0.300", 7.62mm) Manufacturer Device Package: * Operating Supply Voltage: 2 V ~ 5.5 V Core Size: 8-Bit Connectivity: LIN, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 213768-UPD78F9234CS- CAA-A Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 78K0S/Kx1+ Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 78K0S Speed: 10MHz Package: 30-DIP (0.300", 7.62mm) Manufacturer Device Package: * Operating Supply Voltage: 2 V ~ 5.5 V Core Size: 8-Bit Connectivity: LIN, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 213768-UPD78F9234CS-CAA-A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
213768-UPD78F9234CS-CAA-A
Integrated Circuits(ICs) 213768-UPD78F9234CS-CAA-A
Manufacturer: Renesas Electronics America Win Source Part Number: 213768-UPD78F9234CS- CAA-A Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 78K0S/Kx1+ Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 78K0S Speed: 10MHz Package: 30-DIP (0.300", 7.62mm) Manufacturer Device Package: * Operating Supply Voltage: 2 V ~ 5.5 V Core Size: 8-Bit Connectivity: LIN, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 213768-UPD78F9234CS-CAA-A
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: 78K0S/Kx1+
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 78K0S
Speed: 10MHz
Package: 30-DIP (0.300", 7.62mm)
Manufacturer Device Package: *
Operating Supply Voltage: 2 V ~ 5.5 V
Core Size: 8-Bit
Connectivity: LIN, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 213768-UPD78F9234CS-CAA-A
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data