Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - UPD78F9232MC-5A4-A UPD78F9232MC-5A4-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1116642-UPD78F9232MC -5A4-A Packaging: Tray Core Processor: 78K0S Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 30-LSSOP (0.240", 6.10mm Width) Speed(Frequency): 10MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 210
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1116642-UPD78F9232MC -5A4-A Packaging: Tray Core Processor: 78K0S Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 30-LSSOP (0.240", 6.10mm Width) Speed(Frequency): 10MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD78F9232MC-5A4-A - 1116642-UPD78F9232MC-5A4-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F9232MC-5A4-A
1116642-UPD78F9232MC-5A4-A
Embedded - Embedded - Microcontrollers - UPD78F9232MC-5A4-A 1116642-UPD78F9232MC-5A4-A
Manufacturer: Renesas Electronics America Win Source Part Number: 1116642-UPD78F9232MC -5A4-A Packaging: Tray Core Processor: 78K0S Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 30-LSSOP (0.240", 6.10mm Width) Speed(Frequency): 10MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 210

Manufacturer: Renesas Electronics America
Win Source Part Number: 1116642-UPD78F9232MC-5A4-A
Packaging: Tray
Core Processor: 78K0S
Number of I/O: 24
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 30-LSSOP (0.240", 6.10mm Width)
Speed(Frequency): 10MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 210

Buy Now Datasheet
 - UPD78F9232MC-5A4-A - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, UPD78K0 CPU, 10MHz, CMOS, PDSO30

Microcontroller, 8-Bit, FLASH, UPD78K0 CPU, 10MHz, CMOS, PDSO30

Supplier's Site Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-UPD78F9232MC-5A4-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-UPD78F9232MC-5A4-A
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-UPD78F9232MC-5A4-A
IC MCU 8BIT 4KB FLASH 30SSOP Product overview: UPD78F9232MC-5A4-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9232MC-5A4 -A can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 30SSOP Product overview: UPD78F9232MC-5A4-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9232MC-5A4-A can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - UPD78F9232MC-5A4-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F9232MC-5A4-A
Microcontrollers UPD78F9232MC-5A4-A
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet
Microcontrollers - UPD78F9232MC-5A4-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F9232MC-5A4-A
Microcontrollers UPD78F9232MC-5A4-A
78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) FLASH

78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - UPD78F9232MC-5A4-A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD78F9232MC-5A4-A
Embedded - Microcontrollers UPD78F9232MC-5A4-A
IC MCU 8BIT 4KB FLASH 30SSOP

IC MCU 8BIT 4KB FLASH 30SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1116642-UPD78F9232MC-5A4-A UPD78F9232MC-5A4-A 685-UPD78F9232MC-5A4-A UPD78F9232MC-5A4-A UPD78F9232MC-5A4-A UPD78F9232MC-5A4-A
Product Name Embedded - Embedded - Microcontrollers - UPD78F9232MC-5A4-A 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Obsolete Active Removed; Obsolete
Clock Speed 10 MHz 10 MHz
RAM 4 KB 0.2560 KB 0.2560 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT30VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - A2C02688300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers