Renesas Electronics Corporation Microcontrollers UPD78F9222MC-5A4-A

Description
78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) FLASH
Request a Quote Datasheet
Description
78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - UPD78F9222MC-5A4-A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
UPD78F9222MC-5A4-A-ND
Microcontrollers UPD78F9222MC-5A4-A-ND
78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) FLASH

78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - UPD78F9222MC-5A4-A - 1116641-UPD78F9222MC-5A4-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F9222MC-5A4-A
1116641-UPD78F9222MC-5A4-A
Embedded - Embedded - Microcontrollers - UPD78F9222MC-5A4-A 1116641-UPD78F9222MC-5A4-A
Manufacturer: Renesas Electronics America Win Source Part Number: 1116641-UPD78F9222MC -5A4-A Packaging: Tray Core Processor: 78K0S Number of I/O: 15 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-LSSOP (0.240", 6.10mm Width) Speed(Frequency): 10MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Renesas Electronics America
Win Source Part Number: 1116641-UPD78F9222MC-5A4-A
Packaging: Tray
Core Processor: 78K0S
Number of I/O: 15
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-LSSOP (0.240", 6.10mm Width)
Speed(Frequency): 10MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-UPD78F9222MC-5A4-A
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-UPD78F9222MC-5A4-A
IC MCU 8BIT 4KB FLASH 20SSOP Product overview: UPD78F9222MC-5A4-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9222MC-5A4 -A can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 20SSOP Product overview: UPD78F9222MC-5A4-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9222MC-5A4-A can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - UPD78F9222MC-5A4-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F9222MC-5A4-A
Microcontrollers UPD78F9222MC-5A4-A
78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) FLASH

78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) FLASH

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD78F9222MC-5A4-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD78F9222MC-5A4-A
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD78F9222MC-5A4-A
IC MCU 8BIT 4KB FLASH 20SSOP

IC MCU 8BIT 4KB FLASH 20SSOP

Supplier's Site
Embedded - Microcontrollers - UPD78F9222MC-5A4-A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD78F9222MC-5A4-A
Embedded - Microcontrollers UPD78F9222MC-5A4-A
IC MCU 8BIT 4KB FLASH 20SSOP

IC MCU 8BIT 4KB FLASH 20SSOP

Supplier's Site Datasheet
Microcontrollers - UPD78F9222MC-5A4-A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
UPD78F9222MC-5A4-A
Microcontrollers UPD78F9222MC-5A4-A
IC MCU 8BIT 4KB FLASH 20SSOP

IC MCU 8BIT 4KB FLASH 20SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number UPD78F9222MC-5A4-A-ND 1116641-UPD78F9222MC-5A4-A 685-UPD78F9222MC-5A4-A UPD78F9222MC-5A4-A UPD78F9222MC-5A4-A UPD78F9222MC-5A4-A UPD78F9222MC-5A4-A
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - UPD78F9222MC-5A4-A 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
Bits Other; A/D 4x10b
RAM 0.2560 KB 4 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ACE1101EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C167CSL40MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers