Renesas Electronics Corporation Microcontrollers UPD78F9221MC-5A4-A

Description
78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) FLASH
Request a Quote Datasheet
Description
78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - UPD78F9221MC-5A4-A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
UPD78F9221MC-5A4-A-ND
Microcontrollers UPD78F9221MC-5A4-A-ND
78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) FLASH

78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-UPD78F9221MC-5A4-A
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-UPD78F9221MC-5A4-A
IC MCU 8BIT 2KB FLASH 20SSOP Product overview: UPD78F9221MC-5A4-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9221MC-5A4 -A can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 20SSOP Product overview: UPD78F9221MC-5A4-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9221MC-5A4-A can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - UPD78F9221MC-5A4-A - 1116640-UPD78F9221MC-5A4-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F9221MC-5A4-A
1116640-UPD78F9221MC-5A4-A
Embedded - Embedded - Microcontrollers - UPD78F9221MC-5A4-A 1116640-UPD78F9221MC-5A4-A
Manufacturer: Renesas Electronics America Win Source Part Number: 1116640-UPD78F9221MC -5A4-A Packaging: Tray Core Processor: 78K0S Number of I/O: 15 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-LSSOP (0.240", 6.10mm Width) Speed(Frequency): 10MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 240

Manufacturer: Renesas Electronics America
Win Source Part Number: 1116640-UPD78F9221MC-5A4-A
Packaging: Tray
Core Processor: 78K0S
Number of I/O: 15
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-LSSOP (0.240", 6.10mm Width)
Speed(Frequency): 10MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 240

Buy Now Datasheet
Microcontrollers - UPD78F9221MC-5A4-A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
UPD78F9221MC-5A4-A
Microcontrollers UPD78F9221MC-5A4-A
IC MCU 8BIT 2KB FLASH 20SSOP

IC MCU 8BIT 2KB FLASH 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD78F9221MC-5A4-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD78F9221MC-5A4-A
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD78F9221MC-5A4-A
IC MCU 8BIT 2KB FLASH 20SSOP

IC MCU 8BIT 2KB FLASH 20SSOP

Supplier's Site
Embedded - Microcontrollers - UPD78F9221MC-5A4-A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD78F9221MC-5A4-A
Embedded - Microcontrollers UPD78F9221MC-5A4-A
IC MCU 8BIT 2KB FLASH 20SSOP

IC MCU 8BIT 2KB FLASH 20SSOP

Supplier's Site Datasheet
Microcontrollers - UPD78F9221MC-5A4-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F9221MC-5A4-A
Microcontrollers UPD78F9221MC-5A4-A
78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) FLASH

78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) FLASH

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number UPD78F9221MC-5A4-A-ND 685-UPD78F9221MC-5A4-A 1116640-UPD78F9221MC-5A4-A UPD78F9221MC-5A4-A UPD78F9221MC-5A4-A UPD78F9221MC-5A4-A UPD78F9221MC-5A4-A
Product Name Microcontrollers 8-bit 8BIT 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPD78F9221MC-5A4-A Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
Bits Other; A/D 4x10b
RAM 0.1280 KB 0.1280 KB 2 KB 0.1280 KB 128 KB 0.1280 KB
ROM 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C505L4EMCCFXQMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details