MCU 8-bit 78K0S CISC 4KB Flash 5V 16-Pin SSOP Product overview: UPD78F9212GR-JJG-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 5V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9212GR-JJG
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963927-UPD78F9212GR-
Mounting: SMD (SMT)
Frequency: 10 MHz
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 4 kB
Peripherals: LVD, POR, PWM, WDT
RAM Size: 128 B
Oscillator Type: Internal
Number of Pins: 16
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: SSOP
Max Frequency: 10 MHz
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4 V
Number of I/Os: 13
Number of Programmable I/O: 14
Number of UART Channels: 0
Number of Timers/Counters: 2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD78F9212GR-JJG-A | 963927-UPD78F9212GR-JJG-A |
| Product Name | 8-bit 4KB 5V SSOP Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - UPD78F9212GR-JJG-A |
| Data Bus | 8 Bit | 8 Bit |
| RAM | 0.1280 KB | 0.1280 KB |
| Supply Voltage | 5 volts | 5 volts |
| Package Type | Other; SSOP | SOP; SSOP; Other; SSOP |