Renesas Electronics Corporation 8-bit 10MHZ Embedded Microcontroller MCU UPD78F9211GR(R)-JJG-A

Description
8-BIT, FLASH, UPD78K0 CPU, 10MHZ Product overview: UPD78F9211GR(R)-JJG- A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9211GR(R)- JJG-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-BIT, FLASH, UPD78K0 CPU, 10MHZ Product overview: UPD78F9211GR(R)-JJG- A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9211GR(R)- JJG-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 10MHZ Embedded Microcontroller MCU
685-UPD78F9211GR(R)-JJG-A
8-bit 10MHZ Embedded Microcontroller MCU 685-UPD78F9211GR(R)-JJG-A
8-BIT, FLASH, UPD78K0 CPU, 10MHZ Product overview: UPD78F9211GR(R)-JJG- A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9211GR(R)- JJG-A can be used for catalog matching and distributor lookup.

8-BIT, FLASH, UPD78K0 CPU, 10MHZ Product overview: UPD78F9211GR(R)-JJG-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9211GR(R)-JJG-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller, 8-Bit, FLASH, UPD78K0 CPU, 10MHz, CMOS, PDSO16

Microcontroller, 8-Bit, FLASH, UPD78K0 CPU, 10MHz, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1103303-UPD78F9211GR(R)-JJG-A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1103303-UPD78F9211GR(R)-JJG-A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1103303-UPD78F9211GR(R)-JJG-A
Win Source Part Number: 1103303-UPD78F9211GR (R)-JJG-A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): MAX4547CEE; MAX4566CEE; MCP23S08-E/SS; MCP23S08T-E/SS; PIC16LF819-I/SSTSL; ADS7846E; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSUPD78F9211GR(R )-JJG-A,2156-UPD78F9 211GR(R)-JJG-A

Win Source Part Number: 1103303-UPD78F9211GR(R)-JJG-A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): MAX4547CEE; MAX4566CEE; MCP23S08-E/SS; MCP23S08T-E/SS; PIC16LF819-I/SSTSL; ADS7846E;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: RENRNSUPD78F9211GR(R)-JJG-A,2156-UPD78F9211GR(R)-JJG-A

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD78F9211GR(R)-JJG-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD78F9211GR(R)-JJG-A
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD78F9211GR(R)-JJG-A
8-BIT, FLASH, UPD78K0 CPU, 10MHZ

8-BIT, FLASH, UPD78K0 CPU, 10MHZ

Supplier's Site
Microcontrollers - UPD78F9211GR(R)-JJG-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F9211GR(R)-JJG-A
Microcontrollers UPD78F9211GR(R)-JJG-A
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-UPD78F9211GR(R)-JJG-A UPD78F9211GR(R)-JJG-A 1103303-UPD78F9211GR(R)-JJG-A UPD78F9211GR(R)-JJG-A UPD78F9211GR(R)-JJG-A
Product Name 8-bit 10MHZ Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
 - 51-41965Z01 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; LQFP64
View Details
3 suppliers
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details