Manufacturer: Renesas Electronics America
Win Source Part Number: 053590-UPD78F9202MA-
Packaging: Tray
Core Processor: 78K0S
Number of I/O: 7
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 10-LSSOP (0.225", 5.72mm Width)
Speed(Frequency): 10MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 490
78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) FLASH
IC MCU 8BIT 4KB FLASH 10SSOP Product overview: UPD78F9202MA-CAC-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9202MA-CAC
IC MCU 8BIT 4KB FLASH 10SSOP
IC MCU 8BIT 4KB FLASH 10SSOP
78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) FLASH
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 053590-UPD78F9202MA-CAC-A | UPD78F9202MA-CAC-A-ND | 685-UPD78F9202MA-CAC-A | UPD78F9202MA-CAC-A | UPD78F9202MA-CAC-A | UPD78F9202MA-CAC-A |
| Product Name | Embedded - Embedded - Microcontrollers - UPD78F9202MA-CAC-A | Microcontrollers | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Active | Removed; Obsolete | ||||
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||
| RAM | 4 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |