Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - UPD78F9201MA-CAC-A UPD78F9201MA-CAC-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 798897-UPD78F9201MA- CAC-A Series: 78K0S/Kx1+ Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 78K0S Speed: 10MHz Package: 10-LSSOP (0.225", 5.72mm Width) Core Size: 8-Bit Peripherals: LVD, POR, PWM, WDT Number of I/O: 7 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: uPD78F9201 Categories: Integrated Circuits (ICs) Introduction Date: January 12, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 490
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 798897-UPD78F9201MA- CAC-A Series: 78K0S/Kx1+ Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 78K0S Speed: 10MHz Package: 10-LSSOP (0.225", 5.72mm Width) Core Size: 8-Bit Peripherals: LVD, POR, PWM, WDT Number of I/O: 7 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: uPD78F9201 Categories: Integrated Circuits (ICs) Introduction Date: January 12, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 490
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD78F9201MA-CAC-A - 798897-UPD78F9201MA-CAC-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F9201MA-CAC-A
798897-UPD78F9201MA-CAC-A
Embedded - Embedded - Microcontrollers - UPD78F9201MA-CAC-A 798897-UPD78F9201MA-CAC-A
Manufacturer: Renesas Electronics America Win Source Part Number: 798897-UPD78F9201MA- CAC-A Series: 78K0S/Kx1+ Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 78K0S Speed: 10MHz Package: 10-LSSOP (0.225", 5.72mm Width) Core Size: 8-Bit Peripherals: LVD, POR, PWM, WDT Number of I/O: 7 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: uPD78F9201 Categories: Integrated Circuits (ICs) Introduction Date: January 12, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 490

Manufacturer: Renesas Electronics America
Win Source Part Number: 798897-UPD78F9201MA-CAC-A
Series: 78K0S/Kx1+
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 78K0S
Speed: 10MHz
Package: 10-LSSOP (0.225", 5.72mm Width)
Core Size: 8-Bit
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 7
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: uPD78F9201
Categories: Integrated Circuits (ICs)
Introduction Date: January 12, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 490

Buy Now Datasheet
Microcontrollers - UPD78F9201MA-CAC-A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
UPD78F9201MA-CAC-A-ND
Microcontrollers UPD78F9201MA-CAC-A-ND
78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) FLASH

78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) FLASH

Buy Now Datasheet
8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-UPD78F9201MA-CAC-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-UPD78F9201MA-CAC-A
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-UPD78F9201MA-CAC-A
IC MCU 8BIT 2KB FLASH 10SSOP Product overview: UPD78F9201MA-CAC-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9201MA-CAC -A can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 10SSOP Product overview: UPD78F9201MA-CAC-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9201MA-CAC-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - UPD78F9201MA-CAC-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F9201MA-CAC-A
Microcontrollers UPD78F9201MA-CAC-A
78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) FLASH

78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD78F9201MA-CAC-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD78F9201MA-CAC-A
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD78F9201MA-CAC-A
IC MCU 8BIT 2KB FLASH 10SSOP

IC MCU 8BIT 2KB FLASH 10SSOP

Supplier's Site
Embedded - Microcontrollers - UPD78F9201MA-CAC-A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD78F9201MA-CAC-A
Embedded - Microcontrollers UPD78F9201MA-CAC-A
IC MCU 8BIT 2KB FLASH 10SSOP

IC MCU 8BIT 2KB FLASH 10SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 798897-UPD78F9201MA-CAC-A UPD78F9201MA-CAC-A-ND 685-UPD78F9201MA-CAC-A UPD78F9201MA-CAC-A UPD78F9201MA-CAC-A UPD78F9201MA-CAC-A
Product Name Embedded - Embedded - Microcontrollers - UPD78F9201MA-CAC-A Microcontrollers 8-bit 8BIT 2KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz
RAM 2 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers