Manufacturer: Renesas Electronics America
Win Source Part Number: 798896-UPD78F9200MA-
Series: 78K0S/Kx1+
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 78K0S
Speed: 10MHz
Package: 10-LSSOP (0.225", 5.72mm Width)
Core Size: 8-Bit
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 7
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: uPD78F9200
Categories: Integrated Circuits (ICs)
Introduction Date: January 12, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 490
IC MCU 8BIT 1KB FLASH 10SSOP Product overview: UPD78F9200MA-CAC-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F9200MA-CAC
78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) FLASH
IC MCU 8BIT 1KB FLASH 10SSOP
IC MCU 8BIT 1KB FLASH 10SSOP
78K0S 78K0S/Kx1+ Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) FLASH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 798896-UPD78F9200MA-CAC-A | 685-UPD78F9200MA-CAC-A | 972-1044-ND | UPD78F9200MA-CAC-A | UPD78F9200MA-CAC-A | UPD78F9200MA-CAC-A |
| Product Name | Embedded - Embedded - Microcontrollers - UPD78F9200MA-CAC-A | 8-bit 8BIT 1KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||
| RAM | 1 KB | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 volts |