Manufacturer: Renesas Electronics America
Win Source Part Number: 213766-UPD78F4216AGC
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: 78K/UPD784xxx
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 78K/IV
Speed: 12.5MHz
Package: 100-LQFP
Manufacturer Device Package: 100-LQFP (14x14)
Operating Supply Voltage: 1.9 V ~ 5.5 V
Core Size: 8/16-Bit
Connectivity: 3-Wire SIO, I2C, IOE, UART/USART
Peripherals: PWM, WDT
Number of I/O: 72
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 8x8b; D/A 2x8b
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 213766-UPD78F4216AGC-8EU |
| Product Name | Integrated Circuits(ICs) |