78K/0R 78K0R/Kx3-C Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH
IC MCU 16BIT 128KB FLASH 100LQFP
IC MCU 16BIT 128KB FLASH 100LQFP
78K/0R 78K0R/Kx3-C Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F1849AGC-UEU-AX-ND | UPD78F1849AGC-UEU-AX | UPD78F1849AGC-UEU-AX | UPD78F1849AGC-UEU-AX |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 16x10b | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 128 KB |