IC MCU 16BIT 96KB FLASH 48LQFP
78K/0R 78K0R/Fx3 Microcontroller IC 16-Bit 24MHz 96KB (96K x 8) FLASH 48-LFQFP (7x7)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F1827GAA-GAM-G | UPD78F1827GAA-GAM-G |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | Last Time Buy |
| Clock Speed | 24 MHz | 24 MHz |
| RAM | 6 KB | 6 KB |
| ROM Type | Flash; FLASH |