RENESAS ELECTRONICS CORPORATION
UPD78F1816AGAA-GAM-G -- INTEGRATED CIRCUITS (ICS) - EMBEDDED - MICROCONTROLLERS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD78F1816AGAA-GAM-G
Description
IC MICROCONTROLLER SMD
-
Acme Chip Technology Co., Limited
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC MICROCONTROLLER SMD
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
UPD78F1816AGAA-GAM-G |
UPD78F1816AGAA-GAM-G |
UPD78F1816AGAA-GAM-G |
|
Product Name
|
Integrated Circuits (ICs) - Embedded - Microcontrollers |
Embedded - Microcontrollers |
Microcontrollers |
|
Life Cycle Stage
|
Removed
|
|
Removed; Obsolete
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
8 Bit
Clock Speed
12.58 MHz
RAM
62 KB
View Details
3 suppliers
Data Bus
32 Bit
Operating Temperature
-40 C (-40 F)
View Details
2 suppliers
Data Bus
32 Bit; 32bit
ROM
1000 KB
Package Type
Other; TQFN
View Details
Data Bus
16 Bit
Clock Speed
20 MHz
RAM
2 KB
View Details
4 suppliers