IC MCU 16BIT 64KB FLASH 48LFQFP Product overview: UPD78F1815AGAA-GAM-E
Win Source Part Number: 1103285-UPD78F1815AG
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 78K0R/Fx3
Core Processor: 78K/0R
Speed: 20MHz
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, UART/USART
Peripherals: DMA, LVD, PWM, WDT
Number of I/O: 32
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LFQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: OBSOLETE
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Renesas Electronics America Inc
Product Status: Obsolete
IC MCU 16BIT 64KB FLASH 48LFQFP
78K/0R 78K0R/Fx3 Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 64KB FLASH 48LFQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD78F1815AGAA-GAM-E2-Q-G | 1103285-UPD78F1815AGAA-GAM-E2-Q-G | UPD78F1815AGAA-GAM-E2-Q-G | UPD78F1815AGAA-GAM-E2-Q-G | UPD78F1815AGAA-GAM-E2-Q-G |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 4 KB | 64 KB | 4 KB | 4 KB | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||
| Package Type | Other; Tape & Reel (TR) | QFP; Other; 48-LQFP | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |