IC MCU 16BIT 32KB FLASH 30LSSOP Product overview: UPD78F1805AMCA-CAB-E
Manufacturer: Renesas Electronics America
Win Source Part Number: 902240-UPD78F1805AMC
Series: 78K0R/Fx3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 78K/0R series Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 30-LSSOP
Core Processor: 78K/0R
Speed: 20MHz
Package: Reel - TR
Package: 30-LSSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, UART/USART
Peripherals: DMA, LVD, PWM, WDT
Number of I/O: 21
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 30-LSSOP
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
78K/0R 78K0R/Fx3 Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 30-LSSOP
IC MCU 16BIT 32KB FLASH 30LSSOP
IC MCU 16BIT 32KB FLASH 30LSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD78F1805AMCA-CAB-E2-G | 902240-UPD78F1805AMCA-CAB-E2-G | UPD78F1805AMCA-CAB-E2-G | UPD78F1805AMCA-CAB-E2-G | UPD78F1805AMCA-CAB-E2-G |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - UPD78F1805AMCA-CAB-E2-G | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 2 KB | 32 KB | 2 KB | 2 KB | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||
| Package Type | Other; Tape & Reel (TR) | SOP; SSOP; Other; 30-LSSOP | SOP; SSOP; Other; 30-LSSOP (0.240\", 6.10mm Width) | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |