78K/0R 78K0R/Lx3 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH
78K/0R 78K0R/Lx3 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH
78K/0R 78K0R/Lx3 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH
IC MCU 16BIT 128KB FLASH 128LQFP
IC MCU 16BIT 128KB FLASH 128LQFP
| DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F1508AGF-GAT-AX-ND | UPD78F1508AGF-GAT-AX | UPD78F1508AGF-GAT-AX | UPD78F1508AGF-GAT-AX | UPD78F1508AGF-GAT-AX |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 12x12b; D/A 2x12b | ||||
| RAM | 7 KB | 7 KB | 7 KB | 7 KB | |
| ROM | 128 KB |