IC MCU 16BIT 32KB FLASH 44LQFP Product overview: UPD78F1213GB-GAF-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F1213GB-GAF
Manufacturer: Renesas Electronics America
Win Source Part Number: 902236-UPD78F1213GB-
Series: 78K0R/Ix3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 78K/0R series Microcontroller IC 16-Bit 40MHz 32KB (32K x 8) FLASH
Core Processor: 78K/0R
Speed: 40MHz
Package: Tray
Package: 44-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: 3-Wire SIO, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: UPD78F1213
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
78K/0R 78K0R/Ix3 Microcontroller IC 16-Bit 40MHz 32KB (32K x 8) FLASH
IC MCU 16BIT 32KB FLASH 44LQFP
IC MCU 16BIT 32KB FLASH 44LQFP
78K/0R 78K0R/Ix3 Microcontroller IC 16-Bit 40MHz 32KB (32K x 8) FLASH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD78F1213GB-GAF-AX | 902236-UPD78F1213GB-GAF-AX | UPD78F1213GB-GAF-AX-ND | UPD78F1213GB-GAF-AX | UPD78F1213GB-GAF-AX | UPD78F1213GB-GAF-AX |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - UPD78F1213GB-GAF-AX | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 1.5 KB | 32 KB | 1.5 KB | 1.5 KB | 1.5 KB | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tray | LFQP; Other; 44-LQFP | Other; 44-LQFP | QFP; Other; 44-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |