Renesas Electronics Corporation Microcontrollers UPD78F1213GA-HAA-AX

Description
78K/0R 78K0R/Ix3 Microcontroller IC 16-Bit 40MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet
Description
78K/0R 78K0R/Ix3 Microcontroller IC 16-Bit 40MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - UPD78F1213GA-HAA-AX-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
UPD78F1213GA-HAA-AX-ND
Microcontrollers UPD78F1213GA-HAA-AX-ND
78K/0R 78K0R/Ix3 Microcontroller IC 16-Bit 40MHz 32KB (32K x 8) FLASH

78K/0R 78K0R/Ix3 Microcontroller IC 16-Bit 40MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - UPD78F1213GA-HAA-AX - 1116636-UPD78F1213GA-HAA-AX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F1213GA-HAA-AX
1116636-UPD78F1213GA-HAA-AX
Embedded - Embedded - Microcontrollers - UPD78F1213GA-HAA-AX 1116636-UPD78F1213GA-HAA-AX
Manufacturer: Renesas Electronics America Win Source Part Number: 1116636-UPD78F1213GA -HAA-AX Packaging: Tray Core Processor: 78K/0R Number of I/O: 36 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-TQFP Speed(Frequency): 40MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 1.5K x 8 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1116636-UPD78F1213GA-HAA-AX
Packaging: Tray
Core Processor: 78K/0R
Number of I/O: 36
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-TQFP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 1.5K x 8
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-UPD78F1213GA-HAA-AX
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-UPD78F1213GA-HAA-AX
IC MCU 16BIT 32KB FLASH 48TQFP Product overview: UPD78F1213GA-HAA-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F1213GA-HAA -AX can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 48TQFP Product overview: UPD78F1213GA-HAA-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F1213GA-HAA-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - UPD78F1213GA-HAA-AX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD78F1213GA-HAA-AX
Embedded - Microcontrollers UPD78F1213GA-HAA-AX
IC MCU 16BIT 32KB FLASH 48TQFP

IC MCU 16BIT 32KB FLASH 48TQFP

Supplier's Site Datasheet
Microcontrollers - UPD78F1213GA-HAA-AX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F1213GA-HAA-AX
Microcontrollers UPD78F1213GA-HAA-AX
78K/0R 78K0R/Ix3 Microcontroller IC 16-Bit 40MHz 32KB (32K x 8) FLASH

78K/0R 78K0R/Ix3 Microcontroller IC 16-Bit 40MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD78F1213GA-HAA-AX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD78F1213GA-HAA-AX
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD78F1213GA-HAA-AX
IC MCU 16BIT 32KB FLASH 48TQFP

IC MCU 16BIT 32KB FLASH 48TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number UPD78F1213GA-HAA-AX-ND 1116636-UPD78F1213GA-HAA-AX 685-UPD78F1213GA-HAA-AX UPD78F1213GA-HAA-AX UPD78F1213GA-HAA-AX UPD78F1213GA-HAA-AX
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - UPD78F1213GA-HAA-AX 16-bit 16BIT 32KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 11x10b
RAM 1.5 KB 32 KB 1.5 KB 1.5 KB 1.5 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C161OLMHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers