78K/0R 78K0R/Ix3 Microcontroller IC 16-Bit 40MHz 16KB (16K x 8) FLASH 38-SSOP
IC MCU 16BIT 16KB FLASH 38SSOP
IC MCU 16BIT 16KB FLASH 38SSOP
78K/0R 78K0R/Ix3 Microcontroller IC 16-Bit 40MHz 16KB (16K x 8) FLASH 38-SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F1211MC-GAA-AX-ND | UPD78F1211MC-GAA-AX | UPD78F1211MC-GAA-AX | UPD78F1211MC-GAA-AX |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM | 16 KB |