Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - UPD78F1203MC-CAB-AX UPD78F1203MC-CAB-AX

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902235-UPD78F1203MC- CAB-AX Series: 78K0R/Ix3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 78K/0R series Microcontroller IC 16-Bit 40MHz 32KB (32K x 8) FLASH Core Processor: 78K/0R Speed: 40MHz Package: Tray Package: 30-LSSOP (0.240", 6.10mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: 3-Wire SIO, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: UPD78F1203 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 210 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902235-UPD78F1203MC- CAB-AX Series: 78K0R/Ix3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 78K/0R series Microcontroller IC 16-Bit 40MHz 32KB (32K x 8) FLASH Core Processor: 78K/0R Speed: 40MHz Package: Tray Package: 30-LSSOP (0.240", 6.10mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: 3-Wire SIO, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: UPD78F1203 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 210 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD78F1203MC-CAB-AX - 902235-UPD78F1203MC-CAB-AX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F1203MC-CAB-AX
902235-UPD78F1203MC-CAB-AX
Embedded - Embedded - Microcontrollers - UPD78F1203MC-CAB-AX 902235-UPD78F1203MC-CAB-AX
Manufacturer: Renesas Electronics America Win Source Part Number: 902235-UPD78F1203MC- CAB-AX Series: 78K0R/Ix3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 78K/0R series Microcontroller IC 16-Bit 40MHz 32KB (32K x 8) FLASH Core Processor: 78K/0R Speed: 40MHz Package: Tray Package: 30-LSSOP (0.240", 6.10mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: 3-Wire SIO, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: UPD78F1203 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 210 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 902235-UPD78F1203MC-CAB-AX
Series: 78K0R/Ix3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 78K/0R series Microcontroller IC 16-Bit 40MHz 32KB (32K x 8) FLASH
Core Processor: 78K/0R
Speed: 40MHz
Package: Tray
Package: 30-LSSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: 3-Wire SIO, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: UPD78F1203
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 210
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Microcontrollers - UPD78F1203MC-CAB-AX-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
UPD78F1203MC-CAB-AX-ND
Microcontrollers UPD78F1203MC-CAB-AX-ND
78K/0R 78K0R/Ix3 Microcontroller IC 16-Bit 40MHz 32KB (32K x 8) FLASH

78K/0R 78K0R/Ix3 Microcontroller IC 16-Bit 40MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-UPD78F1203MC-CAB-AX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-UPD78F1203MC-CAB-AX
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-UPD78F1203MC-CAB-AX
IC MCU 16BIT 32KB FLASH 30SSOP Product overview: UPD78F1203MC-CAB-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F1203MC-CAB -AX can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 30SSOP Product overview: UPD78F1203MC-CAB-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F1203MC-CAB-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD78F1203MC-CAB-AX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD78F1203MC-CAB-AX
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD78F1203MC-CAB-AX
IC MCU 16BIT 32KB FLASH 30SSOP

IC MCU 16BIT 32KB FLASH 30SSOP

Supplier's Site
Embedded - Microcontrollers - UPD78F1203MC-CAB-AX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD78F1203MC-CAB-AX
Embedded - Microcontrollers UPD78F1203MC-CAB-AX
IC MCU 16BIT 32KB FLASH 30SSOP

IC MCU 16BIT 32KB FLASH 30SSOP

Supplier's Site Datasheet
Microcontrollers - UPD78F1203MC-CAB-AX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F1203MC-CAB-AX
Microcontrollers UPD78F1203MC-CAB-AX
78K/0R 78K0R/Ix3 Microcontroller IC 16-Bit 40MHz 32KB (32K x 8) FLASH

78K/0R 78K0R/Ix3 Microcontroller IC 16-Bit 40MHz 32KB (32K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 902235-UPD78F1203MC-CAB-AX UPD78F1203MC-CAB-AX-ND 685-UPD78F1203MC-CAB-AX UPD78F1203MC-CAB-AX UPD78F1203MC-CAB-AX UPD78F1203MC-CAB-AX
Product Name Embedded - Embedded - Microcontrollers - UPD78F1203MC-CAB-AX Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
RAM 32 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C505CALMCAFXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers