78K/0R 78K0R/Kx3 Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH
IC MCU 16BIT 256KB FLASH 128LQFP Product overview: UPD78F1176AGF-GAT-AX
Manufacturer: Renesas Electronics America
Win Source Part Number: 716939-UPD78F1176AGF
Packaging: Tray
Mounting Style: SMD
Core Processor: 78K/0R
Speed: 20MHz
Connectivity: 3-Wire SIO, EBI/EMI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b; D/A 2x8b
Supply Voltage: 1.8V ~ 5.5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 128-LQFP
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 72
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 111
Date RAM Size: 12K x 8
IC MCU 16BIT 256KB FLASH 128LQFP
IC MCU 16BIT 256KB FLASH 128LQFP
78K/0R 78K0R/Kx3 Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F1176AGF-GAT-AX-ND | 685-UPD78F1176AGF-GAT-AX | 716939-UPD78F1176AGF-GAT-AX | UPD78F1176AGF-GAT-AX | UPD78F1176AGF-GAT-AX | UPD78F1176AGF-GAT-AX |
| Product Name | Microcontrollers | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - UPD78F1176AGF-GAT-AX | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit; Other; A/D 16x10b; D/A 2x8b | |||||
| RAM | 12 KB | 12 KB | 256 KB | 12 KB | 12 KB | |
| ROM | 256 KB |