Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103278-UPD78F1174GF
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 128 kB
Interface: I2C, UART
RAM Size: 8 kB
Number of Pins: 128
Categories: OEM Parts(T-Z)
Case / Package: PQFP
Max Frequency: 20 MHz
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Data Bus Width: 16 b
RoHS: Compliant
Radiation Hardening: No
Number of Programmable I/O: 116
Number of Timers/Counters: 12
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1103278-UPD78F1174GF-GAT-AX |
| Product Name | OEM Parts - OEM Parts (T - Z) - UPD78F1174GF-GAT-AX |