Manufacturer: Renesas Electronics America
Win Source Part Number: 053589-UPD78F1168AGC
Packaging: Tray
Core Processor: 78K/0R
Number of I/O: 83
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 100-LQFP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 30K x 8
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 90
IC MCU 16BIT 512KB FLASH 100LQFP Product overview: UPD78F1168AGC-UEU-AX
78K/0R 78K0R/Kx3 Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH
IC MCU 16BIT 512KB FLASH 100LQFP
78K/0R 78K0R/Kx3 Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH
IC MCU 16BIT 512KB FLASH 100LQFP
IC MCU 16BIT 512KB FLASH 100LQFP
IC MCU 16BIT 512KB FLASH 100LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 053589-UPD78F1168AGC-UEU-AX | 685-UPD78F1168AGC-UEU-AX | UPD78F1168AGC-UEU-AX-ND | UPD78F1168AGC-UEU-AX | UPD78F1168AGC-UEU-AX | 668-UPD78F1168AGC-UEU-AX | UPD78F1168AGC-UEU-AX | UPD78F1168AGC-UEU-AX |
| Product Name | Embedded - Embedded - Microcontrollers - UPD78F1168AGC-UEU-AX | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | IC MCU 16BIT 512KB FLASH 100LQFP | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Active | Active | Active | Active | ||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 512 KB | 30 KB | 30 KB | 30 KB | 30 KB | 30 KB | 30 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash | Flash; FLASH |