IC MCU 16BIT 384KB FLASH 100LQFP Product overview: UPD78F1167AGF-GAS-AX
78K/0R 78K0R/Kx3 Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH
Manufacturer: Renesas Electronics America
Win Source Part Number: 000482-UPD78F1167AGF
Packaging: Tray
Core Processor: 78K/0R
Number of I/O: 83
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 100-LQFP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 24K x 8
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 72
IC MCU 16BIT 384KB FLASH 100LQFP
78K/0R 78K0R/Kx3 Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH
IC MCU 16BIT 384KB FLASH 100LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD78F1167AGF-GAS-AX | UPD78F1167AGF-GAS-AX-ND | 000482-UPD78F1167AGF-GAS-AX | UPD78F1167AGF-GAS-AX | UPD78F1167AGF-GAS-AX | UPD78F1167AGF-GAS-AX |
| Product Name | 16-bit 16BIT 384KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - UPD78F1167AGF-GAS-AX | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 24 KB | 24 KB | 384 KB | 24 KB | 24 KB | |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tray | LFQP; Other; 100-LQFP | Other; 100-LQFP | QFP; Other; 100-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |