Manufacturer: Renesas Electronics America
Win Source Part Number: 798886-UPD78F1144AGA
Series: 78K0R/Kx3
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 78K/0R
Speed: 20MHz
Package: 64-TQFP
Core Size: 16-Bit
Connectivity: 3-Wire SIO, I2C, LIN, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: UPD78F1144A
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): UPD78F1144AGK(A)-GAJ
Introduction Date: June 15, 2006
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 250
78K/0R 78K0R/Kx3 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH
IC MCU 16BIT 128KB FLASH 64TQFP Product overview: UPD78F1144AGA-HAB-AX
IC MCU 16BIT 128KB FLASH 64TQFP
78K/0R 78K0R/Kx3 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 798886-UPD78F1144AGA-HAB-AX | UPD78F1144AGA-HAB-AX-ND | 685-UPD78F1144AGA-HAB-AX | UPD78F1144AGA-HAB-AX | UPD78F1144AGA-HAB-AX |
| Product Name | Embedded - Embedded - Microcontrollers - UPD78F1144AGA-HAB-AX | Microcontrollers | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 128 KB | 8 KB | 8 KB | 8 KB | |
| ROM Type | Flash; FLASH | Flash | |||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts |