78K/0R 78K0R/Kx3 Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH
Manufacturer: Renesas Electronics America
Win Source Part Number: 1116626-UPD78F1143AG
Packaging: Tray
Core Processor: 78K/0R
Number of I/O: 50
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 64-LQFP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 6K x 8
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 160
IC MCU 16BIT 96KB FLASH 64LQFP Product overview: UPD78F1143AGB-GAH-AX
IC MCU 16BIT 96KB FLASH 64LQFP
IC MCU 16BIT 96KB FLASH 64LQFP
IC MCU 16BIT 96KB FLASH 64LQFP
78K/0R 78K0R/Kx3 Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F1143AGB-GAH-AX-ND | 1116626-UPD78F1143AGB-GAH-AX | 685-UPD78F1143AGB-GAH-AX | UPD78F1143AGB-GAH-AX | UPD78F1143AGB-GAH-AX | UPD78F1143AGB-GAH-AX | UPD78F1143AGB-GAH-AX |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - UPD78F1143AGB-GAH-AX | 16-bit 16BIT 96KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 8x10b | ||||||
| RAM | 6 KB | 96 KB | 6 KB | 6 KB | 6 KB | 6 KB | |
| ROM | 96 KB |