78K/0R 78K0R/Kx3 Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH
78K/0R 78K0R/Kx3 Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH
IC MCU 16BIT 96KB FLASH 64BGA
IC MCU 16BIT 96KB FLASH 64BGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F1143AF1-AN1-A-ND | UPD78F1143AF1-AN1-A | UPD78F1143AF1-AN1-A | UPD78F1143AF1-AN1-A |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 6 KB | 6 KB | 6 KB | |
| ROM | 96 KB |