Manufacturer: Renesas Electronics America
Win Source Part Number: 721066-UPD78F1026F1-
Packaging: Tray
Mounting Style: SMD
Core Processor: 78K/0R
Speed: 20MHz
Connectivity: CSI, I2C, LINbus, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LFBGA
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: UPD78F1026
Manufacturer Pack Quantity: 490
MSL Level: 1 (Unlimited)
Data Bus Width: 16-Bit
The number of I/O: 43
Date RAM Size: 8K x 8
IC MCU 16BIT 128KB FLASH 64LFBGA Product overview: UPD78F1026F1-AN9-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F1026F1-AN9
IC MCU 16BIT 128KB FLASH 64LFBGA
IC MCU 16BIT 128KB FLASH 64LFBGA
78K/0R 78K0R/Kx3-L (USB) Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 721066-UPD78F1026F1-AN9-A | 685-UPD78F1026F1-AN9-A | UPD78F1026F1-AN9-A | UPD78F1026F1-AN9-A | UPD78F1026F1-AN9-A |
| Product Name | Embedded - Embedded - Microcontrollers - UPD78F1026F1-AN9-A | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 128 KB | 8 KB | 8 KB | 8 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |