IC MCU 16BIT 96KB FLASH 64LFBGA
78K/0R 78K0R/Kx3-L (USB) Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH
IC MCU 16BIT 96KB FLASH 64LFBGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F1025F1-AN9-A | UPD78F1025F1-AN9-A | UPD78F1025F1-AN9-A |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 20 MHz | 20 MHz | |
| RAM | 8 KB | 8 KB | |
| I/O Ports | 43 |