78K/0R 78K0R/Kx3-A Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH
78K/0R 78K0R/Kx3-A Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH
IC MCU 16BIT 64KB FLASH 64BGA
IC MCU 16BIT 64KB FLASH 64BGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F1016F1(R)-BA4-A-ND | UPD78F1016F1(R)-BA4-A | UPD78F1016F1(R)-BA4-A | UPD78F1016F1(R)-BA4-A |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 12x12b, 2x12b | |||
| RAM | 4 KB | 4 KB | 4 KB | |
| ROM | 64 KB |